Capital Lighting, Inc. 1704BB-291 Bathroom Fixtures-Four Lights 782255

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224036662 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224036662 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1704BB-291 Bathroom Fixtures-Four Lights - 782255 - Capital Lighting, Inc.
Columbus, OH, USA
1704BB-291 Bathroom Fixtures-Four Lights
782255
1704BB-291 Bathroom Fixtures-Four Lights 782255
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224036662 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 13.25
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224036662
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782255
Product Name 1704BB-291 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details