Capital Lighting, Inc. 1677CB-283 Bathroom Fixtures-Two Lights 782253

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Sconce UPC: 841224036518 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Sconce UPC: 841224036518 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1677CB-283 Bathroom Fixtures-Two Lights - 782253 - Capital Lighting, Inc.
Columbus, OH, USA
1677CB-283 Bathroom Fixtures-Two Lights
782253
1677CB-283 Bathroom Fixtures-Two Lights 782253
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Sconce UPC: 841224036518 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield Brown
Product Name: Two Light Sconce
UPC: 841224036518
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782253
Product Name 1677CB-283 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details