Capital Lighting, Inc. 1703BB-291 Bathroom Fixtures-Three Lights 782252

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224036655 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224036655 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1703BB-291 Bathroom Fixtures-Three Lights - 782252 - Capital Lighting, Inc.
Columbus, OH, USA
1703BB-291 Bathroom Fixtures-Three Lights
782252
1703BB-291 Bathroom Fixtures-Three Lights 782252
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224036655 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 11.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Vanity Fixture
UPC: 841224036655
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782252
Product Name 1703BB-291 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details