Capital Lighting, Inc. 1701BB-291 Sconces-Single Glass 782251

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224036631 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224036631 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1701BB-291 Sconces-Single Glass - 782251 - Capital Lighting, Inc.
Columbus, OH, USA
1701BB-291 Sconces-Single Glass
782251
1701BB-291 Sconces-Single Glass 782251
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224036631 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224036631
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782251
Product Name 1701BB-291 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details