Capital Lighting, Inc. 1483BB-251 Bathroom Fixtures-Three Lights 782239

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 11.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224034934 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 11.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224034934 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1483BB-251 Bathroom Fixtures-Three Lights - 782239 - Capital Lighting, Inc.
Columbus, OH, USA
1483BB-251 Bathroom Fixtures-Three Lights
782239
1483BB-251 Bathroom Fixtures-Three Lights 782239
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 11.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224034934 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 11.75
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Vanity Fixture
UPC: 841224034934
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782239
Product Name 1483BB-251 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details