Capital Lighting, Inc. 1511WB-269 Sconces-Single Glass 782234

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brown Product Name: One Light Sconce UPC: 841224035092 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brown Product Name: One Light Sconce UPC: 841224035092 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1511WB-269 Sconces-Single Glass - 782234 - Capital Lighting, Inc.
Columbus, OH, USA
1511WB-269 Sconces-Single Glass
782234
1511WB-269 Sconces-Single Glass 782234
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brown Product Name: One Light Sconce UPC: 841224035092 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Brown
Product Name: One Light Sconce
UPC: 841224035092
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782234
Product Name 1511WB-269 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details