Capital Lighting, Inc. 1513WB-269 Bathroom Fixtures-Three Lights 782233

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Vanity Fixture UPC: 841224035115 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Vanity Fixture UPC: 841224035115 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1513WB-269 Bathroom Fixtures-Three Lights - 782233 - Capital Lighting, Inc.
Columbus, OH, USA
1513WB-269 Bathroom Fixtures-Three Lights
782233
1513WB-269 Bathroom Fixtures-Three Lights 782233
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Vanity Fixture UPC: 841224035115 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Brown
Product Name: Three Light Vanity Fixture
UPC: 841224035115
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782233
Product Name 1513WB-269 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details