Capital Lighting, Inc. 1542DS-265 Bathroom Fixtures-Two Lights 782232

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice Product Name: Two Light Vanity Fixture UPC: 841224035313 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice Product Name: Two Light Vanity Fixture UPC: 841224035313 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1542DS-265 Bathroom Fixtures-Two Lights - 782232 - Capital Lighting, Inc.
Columbus, OH, USA
1542DS-265 Bathroom Fixtures-Two Lights
782232
1542DS-265 Bathroom Fixtures-Two Lights 782232
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice Product Name: Two Light Vanity Fixture UPC: 841224035313 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 10.25
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Spice
Product Name: Two Light Vanity Fixture
UPC: 841224035313
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782232
Product Name 1542DS-265 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details