Capital Lighting, Inc. 1572CB-281 Bathroom Fixtures-Two Lights 782213

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224035771 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224035771 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1572CB-281 Bathroom Fixtures-Two Lights - 782213 - Capital Lighting, Inc.
Columbus, OH, USA
1572CB-281 Bathroom Fixtures-Two Lights
782213
1572CB-281 Bathroom Fixtures-Two Lights 782213
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224035771 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield Brown
Product Name: Two Light Vanity Fixture
UPC: 841224035771
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782213
Product Name 1572CB-281 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details