Capital Lighting, Inc. 1591WB Sconces-Single Glass 782212

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brown Product Name: Two Light Sconce UPC: 841224035139 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brown Product Name: Two Light Sconce UPC: 841224035139 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1591WB Sconces-Single Glass - 782212 - Capital Lighting, Inc.
Columbus, OH, USA
1591WB Sconces-Single Glass
782212
1591WB Sconces-Single Glass 782212
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Brown Product Name: Two Light Sconce UPC: 841224035139 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.25
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Weathered Brown
Product Name: Two Light Sconce
UPC: 841224035139
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782212
Product Name 1591WB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details