Capital Lighting, Inc. 1574CB-281 Bathroom Fixtures-Four Lights 782210

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224035795 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224035795 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1574CB-281 Bathroom Fixtures-Four Lights - 782210 - Capital Lighting, Inc.
Columbus, OH, USA
1574CB-281 Bathroom Fixtures-Four Lights
782210
1574CB-281 Bathroom Fixtures-Four Lights 782210
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224035795 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chesterfield Brown
Product Name: Four Light Vanity Fixture
UPC: 841224035795
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782210
Product Name 1574CB-281 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details