Capital Lighting, Inc. 1594WB-261 Sconces-Triple Glass 782209

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Sconce UPC: 841224035160 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Sconce UPC: 841224035160 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1594WB-261 Sconces-Triple Glass - 782209 - Capital Lighting, Inc.
Columbus, OH, USA
1594WB-261 Sconces-Triple Glass
782209
1594WB-261 Sconces-Triple Glass 782209
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Sconce UPC: 841224035160 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 28.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Brown
Product Name: Three Light Sconce
UPC: 841224035160
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782209
Product Name 1594WB-261 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details