Capital Lighting, Inc. 1611CB-413-CR Sconces-Single Candle 782203

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Brown Product Name: One Light Sconce With Crystals
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Brown Product Name: One Light Sconce With Crystals

Suppliers

Company
Product
Description
Supplier Links
1611CB-413-CR Sconces-Single Candle - 782203 - Capital Lighting, Inc.
Columbus, OH, USA
1611CB-413-CR Sconces-Single Candle
782203
1611CB-413-CR Sconces-Single Candle 782203
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Brown Product Name: One Light Sconce With Crystals

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 23.00
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chesterfield Brown
Product Name: One Light Sconce With Crystals

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782203
Product Name 1611CB-413-CR Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details