Capital Lighting, Inc. 1612CB-413-CR Sconces-Double Candle 782201

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Extension: 9.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Sconce With Crystals
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Extension: 9.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Sconce With Crystals

Suppliers

Company
Product
Description
Supplier Links
1612CB-413-CR Sconces-Double Candle - 782201 - Capital Lighting, Inc.
Columbus, OH, USA
1612CB-413-CR Sconces-Double Candle
782201
1612CB-413-CR Sconces-Double Candle 782201
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Extension: 9.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Sconce With Crystals

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 22.00
Extension: 9.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chesterfield Brown
Product Name: Two Light Sconce With Crystals

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782201
Product Name 1612CB-413-CR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details