Capital Lighting, Inc. 2278-05-32 Mid. Chandeliers-Glass Up 782154

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185015365 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185015365 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2278-05-32 Mid. Chandeliers-Glass Up - 782154 - Capital Lighting, Inc.
Columbus, OH, USA
2278-05-32 Mid. Chandeliers-Glass Up
782154
2278-05-32 Mid. Chandeliers-Glass Up 782154
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185015365 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 093185015365
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782154
Product Name 2278-05-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details