PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 9.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Up Lighting Wall Sconce
UPC: 093185015334
Category: Wall Brackets
Glass: Umber Linen
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 782151 |
| Product Name | 2278-01-32 Sconces-Single Glass |
| Application | Residential |