Capital Lighting, Inc. 2327-08-27 Island/Pool Table-4 Light + 782145

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Cherry Product Name: Eight Light Up Lighting Chandelier UPC: 093185016607 Category: Chandeliers Shipped Via: NO Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Cherry Product Name: Eight Light Up Lighting Chandelier UPC: 093185016607 Category: Chandeliers Shipped Via: NO Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2327-08-27 Island/Pool Table-4 Light + - 782145 - Capital Lighting, Inc.
Columbus, OH, USA
2327-08-27 Island/Pool Table-4 Light +
782145
2327-08-27 Island/Pool Table-4 Light + 782145
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Cherry Product Name: Eight Light Up Lighting Chandelier UPC: 093185016607 Category: Chandeliers Shipped Via: NO Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Black Cherry
Product Name: Eight Light Up Lighting Chandelier
UPC: 093185016607
Category: Chandeliers
Shipped Via: NO
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782145
Product Name 2327-08-27 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details