Capital Lighting, Inc. 2302-09-32 Mid. Chandeliers-Glass Up 782142

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185016126 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185016126 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2302-09-32 Mid. Chandeliers-Glass Up - 782142 - Capital Lighting, Inc.
Columbus, OH, USA
2302-09-32 Mid. Chandeliers-Glass Up
782142
2302-09-32 Mid. Chandeliers-Glass Up 782142
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185016126 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Antique Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185016126
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782142
Product Name 2302-09-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details