Capital Lighting, Inc. 2189-01-32 Sconces-Single Glass 782126

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185012685 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185012685 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2189-01-32 Sconces-Single Glass - 782126 - Capital Lighting, Inc.
Columbus, OH, USA
2189-01-32 Sconces-Single Glass
782126
2189-01-32 Sconces-Single Glass 782126
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185012685 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Wall Sconce
UPC: 093185012685
Category: Wall Brackets
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782126
Product Name 2189-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details