Capital Lighting, Inc. 5067-02-32 Bathroom Fixtures-Two Lights 782084

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185021298 Category: Bath & Vanity Glass: Umber Linen Sq Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185021298 Category: Bath & Vanity Glass: Umber Linen Sq Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5067-02-32 Bathroom Fixtures-Two Lights - 782084 - Capital Lighting, Inc.
Columbus, OH, USA
5067-02-32 Bathroom Fixtures-Two Lights
782084
5067-02-32 Bathroom Fixtures-Two Lights 782084
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185021298 Category: Bath & Vanity Glass: Umber Linen Sq Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Vanity Light
UPC: 093185021298
Category: Bath & Vanity
Glass: Umber Linen Sq
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782084
Product Name 5067-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details