Capital Lighting, Inc. 7116-D5 LC Mid. Chandeliers-Glass Down 781989

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Leather Crackle Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Leather Crackle Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7116-D5 LC Mid. Chandeliers-Glass Down - 781989 - Capital Lighting, Inc.
Columbus, OH, USA
7116-D5 LC Mid. Chandeliers-Glass Down
781989
7116-D5 LC Mid. Chandeliers-Glass Down 781989
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Leather Crackle Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Leather Crackle
Product Name: Five Light Nook Chandelier
Category: Chandelier
Glass: Creme Brulee
Safety Listing: Dry
Canopy: 5.5``Dx2``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781989
Product Name 7116-D5 LC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details