Capital Lighting, Inc. 7116-GM4 LC Mini Chandeliers-Glass Shade 781987

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Leather Crackle Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Leather Crackle Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7116-GM4 LC Mini Chandeliers-Glass Shade - 781987 - Capital Lighting, Inc.
Columbus, OH, USA
7116-GM4 LC Mini Chandeliers-Glass Shade
781987
7116-GM4 LC Mini Chandeliers-Glass Shade 781987
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Leather Crackle Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 18.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Leather Crackle
Product Name: Mini Chandelier
Category: Chandelier - Mini
Glass: Creme Brulee
Safety Listing: Dry
Canopy: 5.5``Dx2``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781987
Product Name 7116-GM4 LC Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details