Capital Lighting, Inc. 7116-WSC LC Sconces-Pocket 781981

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leather Crackle Product Name: One Light Wall Sconce Category: Sconce Glass: Creme Brulee Safety Listing: Dry Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leather Crackle Product Name: One Light Wall Sconce Category: Sconce Glass: Creme Brulee Safety Listing: Dry Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7116-WSC LC Sconces-Pocket - 781981 - Capital Lighting, Inc.
Columbus, OH, USA
7116-WSC LC Sconces-Pocket
781981
7116-WSC LC Sconces-Pocket 781981
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leather Crackle Product Name: One Light Wall Sconce Category: Sconce Glass: Creme Brulee Safety Listing: Dry Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Leather Crackle
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Creme Brulee
Safety Listing: Dry
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781981
Product Name 7116-WSC LC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details