Capital Lighting, Inc. 6005-1W PW Sconces-Single Glass 781969

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Sconce Category: Sconce Glass: Marbled Safety Listing: Damp Canopy: 4.62``Wx10``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Sconce Category: Sconce Glass: Marbled Safety Listing: Damp Canopy: 4.62``Wx10``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-1W PW Sconces-Single Glass - 781969 - Capital Lighting, Inc.
Columbus, OH, USA
6005-1W PW Sconces-Single Glass
781969
6005-1W PW Sconces-Single Glass 781969
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Sconce Category: Sconce Glass: Marbled Safety Listing: Damp Canopy: 4.62``Wx10``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Marbled
Safety Listing: Damp
Canopy: 4.62``Wx10``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781969
Product Name 6005-1W PW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details