PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rubbed Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 781961 |
| Product Name | 6005-5 RBZ Mid. Chandeliers-Glass Up |
| Application | Residential |