Capital Lighting, Inc. 7116-1W LC Sconces-Single Glass 781959

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leather Crackle Product Name: One Light Wall Sconce Category: Sconce Glass: Creme Brulee Safety Listing: Damp Canopy: 5.87``Dx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leather Crackle Product Name: One Light Wall Sconce Category: Sconce Glass: Creme Brulee Safety Listing: Damp Canopy: 5.87``Dx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7116-1W LC Sconces-Single Glass - 781959 - Capital Lighting, Inc.
Columbus, OH, USA
7116-1W LC Sconces-Single Glass
781959
7116-1W LC Sconces-Single Glass 781959
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leather Crackle Product Name: One Light Wall Sconce Category: Sconce Glass: Creme Brulee Safety Listing: Damp Canopy: 5.87``Dx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Leather Crackle
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Creme Brulee
Safety Listing: Damp
Canopy: 5.87``Dx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781959
Product Name 7116-1W LC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details