Capital Lighting, Inc. 7116-6 LC Mid. Chandeliers-Glass Up 781956

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Leather Crackle Product Name: Six Light Chandelier Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Leather Crackle Product Name: Six Light Chandelier Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7116-6 LC Mid. Chandeliers-Glass Up - 781956 - Capital Lighting, Inc.
Columbus, OH, USA
7116-6 LC Mid. Chandeliers-Glass Up
781956
7116-6 LC Mid. Chandeliers-Glass Up 781956
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Leather Crackle Product Name: Six Light Chandelier Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 32.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Leather Crackle
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Creme Brulee
Safety Listing: Dry
Canopy: 5.5``Dx2``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781956
Product Name 7116-6 LC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details