Capital Lighting, Inc. 7116-3P LC Pendants-Bowl Style 781954

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Pendant Bowl Category: Bowl Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Pendant Bowl Category: Bowl Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7116-3P LC Pendants-Bowl Style - 781954 - Capital Lighting, Inc.
Columbus, OH, USA
7116-3P LC Pendants-Bowl Style
781954
7116-3P LC Pendants-Bowl Style 781954
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Pendant Bowl Category: Bowl Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Leather Crackle
Product Name: Pendant Bowl
Category: Bowl
Glass: Creme Brulee
Safety Listing: Dry
Canopy: 5.5``Dx2``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781954
Product Name 7116-3P LC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details