Capital Lighting, Inc. 7116-9 LC Mid. Chandeliers-Glass Up 781953

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Leather Crackle Product Name: Two Tier Chandelier Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Leather Crackle Product Name: Two Tier Chandelier Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7116-9 LC Mid. Chandeliers-Glass Up - 781953 - Capital Lighting, Inc.
Columbus, OH, USA
7116-9 LC Mid. Chandeliers-Glass Up
781953
7116-9 LC Mid. Chandeliers-Glass Up 781953
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Leather Crackle Product Name: Two Tier Chandelier Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Leather Crackle
Product Name: Two Tier Chandelier
Category: Chandelier
Glass: Creme Brulee
Safety Listing: Dry
Canopy: 5.5``Dx2``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781953
Product Name 7116-9 LC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details