Capital Lighting, Inc. 7116-BA3 LC Bathroom Fixtures-Three Lights 781950

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.50 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Three Light Vanity Category: Bath Fixture Glass: Creme Brulee Safety Listing: Damp Canopy: 8.5``Wx5.25``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.50 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Three Light Vanity Category: Bath Fixture Glass: Creme Brulee Safety Listing: Damp Canopy: 8.5``Wx5.25``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7116-BA3 LC Bathroom Fixtures-Three Lights - 781950 - Capital Lighting, Inc.
Columbus, OH, USA
7116-BA3 LC Bathroom Fixtures-Three Lights
781950
7116-BA3 LC Bathroom Fixtures-Three Lights 781950
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.50 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Three Light Vanity Category: Bath Fixture Glass: Creme Brulee Safety Listing: Damp Canopy: 8.5``Wx5.25``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 10.50
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Leather Crackle
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Creme Brulee
Safety Listing: Damp
Canopy: 8.5``Wx5.25``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781950
Product Name 7116-BA3 LC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details