Capital Lighting, Inc. 6005-13 RBZ Flush Mounts-Bowl Style 781948

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-13 RBZ Flush Mounts-Bowl Style - 781948 - Capital Lighting, Inc.
Columbus, OH, USA
6005-13 RBZ Flush Mounts-Bowl Style
781948
6005-13 RBZ Flush Mounts-Bowl Style 781948
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rubbed Bronze
Product Name: 13 Flush Mount
Category: Flush Mount
Glass: Antique Marbled
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781948
Product Name 6005-13 RBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details