Capital Lighting, Inc. 6029-FM EB Flush Mounts-Bowl Style 781929

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Etruscan Bronze Product Name: 15 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Etruscan Bronze Product Name: 15 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6029-FM EB Flush Mounts-Bowl Style - 781929 - Capital Lighting, Inc.
Columbus, OH, USA
6029-FM EB Flush Mounts-Bowl Style
781929
6029-FM EB Flush Mounts-Bowl Style 781929
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Etruscan Bronze Product Name: 15 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Etruscan Bronze
Product Name: 15 Flush Mount
Category: Flush Mount
Glass: Antique Marbled
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781929
Product Name 6029-FM EB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details