Capital Lighting, Inc. 7116-17 LC Flush Mounts-Bowl Style 781928

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Leather Crackle Product Name: 17 Flush Mount Category: Flush Mount Glass: Creme Brulee Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Leather Crackle Product Name: 17 Flush Mount Category: Flush Mount Glass: Creme Brulee Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7116-17 LC Flush Mounts-Bowl Style - 781928 - Capital Lighting, Inc.
Columbus, OH, USA
7116-17 LC Flush Mounts-Bowl Style
781928
7116-17 LC Flush Mounts-Bowl Style 781928
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Leather Crackle Product Name: 17 Flush Mount Category: Flush Mount Glass: Creme Brulee Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Leather Crackle
Product Name: 17 Flush Mount
Category: Flush Mount
Glass: Creme Brulee
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781928
Product Name 7116-17 LC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details