Capital Lighting, Inc. 6005-ND3 RBZ Mid. Chandeliers-Glass Down 781914

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Nook Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Nook Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-ND3 RBZ Mid. Chandeliers-Glass Down - 781914 - Capital Lighting, Inc.
Columbus, OH, USA
6005-ND3 RBZ Mid. Chandeliers-Glass Down
781914
6005-ND3 RBZ Mid. Chandeliers-Glass Down 781914
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Nook Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Three Light Nook
Category: Chandelier
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781914
Product Name 6005-ND3 RBZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details