Capital Lighting, Inc. 6029-10 EB Island/Pool Table-3 Light Bar 781911

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 12.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Etruscan Bronze Product Name: Island Light Category: Island Glass: Antique Marbled Safety Listing: Dry Canopy: 14``Wx5``Hx2``E Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 12.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Etruscan Bronze Product Name: Island Light Category: Island Glass: Antique Marbled Safety Listing: Dry Canopy: 14``Wx5``Hx2``E Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
6029-10 EB Island/Pool Table-3 Light Bar - 781911 - Capital Lighting, Inc.
Columbus, OH, USA
6029-10 EB Island/Pool Table-3 Light Bar
781911
6029-10 EB Island/Pool Table-3 Light Bar 781911
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 12.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Etruscan Bronze Product Name: Island Light Category: Island Glass: Antique Marbled Safety Listing: Dry Canopy: 14``Wx5``Hx2``E Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 44.50
Height: 12.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Etruscan Bronze
Product Name: Island Light
Category: Island
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 14``Wx5``Hx2``E
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781911
Product Name 6029-10 EB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details