Capital Lighting, Inc. 6029-D5 EB Mid. Chandeliers-Glass Down 781908

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Etruscan Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Etruscan Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6029-D5 EB Mid. Chandeliers-Glass Down - 781908 - Capital Lighting, Inc.
Columbus, OH, USA
6029-D5 EB Mid. Chandeliers-Glass Down
781908
6029-D5 EB Mid. Chandeliers-Glass Down 781908
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Etruscan Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Etruscan Bronze
Product Name: Five Light Nook Chandelier
Category: Chandelier
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 6.37``D
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781908
Product Name 6029-D5 EB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details