Capital Lighting, Inc. 6029-BA2 EB Bathroom Fixtures-Two Lights 781906

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Etruscan Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 6.25``Dx1.12``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Etruscan Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 6.25``Dx1.12``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6029-BA2 EB Bathroom Fixtures-Two Lights - 781906 - Capital Lighting, Inc.
Columbus, OH, USA
6029-BA2 EB Bathroom Fixtures-Two Lights
781906
6029-BA2 EB Bathroom Fixtures-Two Lights 781906
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Etruscan Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 6.25``Dx1.12``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 12.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Etruscan Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Antique Marbled
Safety Listing: Damp
Canopy: 6.25``Dx1.12``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781906
Product Name 6029-BA2 EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details