Capital Lighting, Inc. 6029-BA4 EB Bathroom Fixtures-Four Lights 781901

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Etruscan Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 6.25``Dx1.12``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Etruscan Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 6.25``Dx1.12``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6029-BA4 EB Bathroom Fixtures-Four Lights - 781901 - Capital Lighting, Inc.
Columbus, OH, USA
6029-BA4 EB Bathroom Fixtures-Four Lights
781901
6029-BA4 EB Bathroom Fixtures-Four Lights 781901
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Etruscan Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 6.25``Dx1.12``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 12.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Etruscan Bronze
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Antique Marbled
Safety Listing: Damp
Canopy: 6.25``Dx1.12``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781901
Product Name 6029-BA4 EB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details