Capital Lighting, Inc. MQ5208HL Foyer/Hall Lanterns-Open Frame 781888

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Weight: 60 Product Name: Eight Light Chandelier UPC: 611728116845 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Weight: 60 Product Name: Eight Light Chandelier UPC: 611728116845 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MQ5208HL Foyer/Hall Lanterns-Open Frame - 781888 - Capital Lighting, Inc.
Columbus, OH, USA
MQ5208HL Foyer/Hall Lanterns-Open Frame
781888
MQ5208HL Foyer/Hall Lanterns-Open Frame 781888
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 55.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Weight: 60 Product Name: Eight Light Chandelier UPC: 611728116845 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 55.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Heirloom
Weight: 60
Product Name: Eight Light Chandelier
UPC: 611728116845
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781888
Product Name MQ5208HL Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details