Capital Lighting, Inc. HC8407IBFL Exterior -Wall Mount 781878

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Imperial Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728120316 Category: Outdoor Glass: Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Imperial Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728120316 Category: Outdoor Glass: Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HC8407IBFL Exterior -Wall Mount - 781878 - Capital Lighting, Inc.
Columbus, OH, USA
HC8407IBFL Exterior -Wall Mount
781878
HC8407IBFL Exterior -Wall Mount 781878
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Imperial Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728120316 Category: Outdoor Glass: Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Imperial Bronze
Weight: 6
Product Name: One Light Outdoor Wall
UPC: 611728120316
Category: Outdoor
Glass: Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781878
Product Name HC8407IBFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details