Capital Lighting, Inc. HC8406IBFL Exterior -Wall Mount 781875

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Imperial Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728125137 Category: Outdoor Glass: Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Imperial Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728125137 Category: Outdoor Glass: Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HC8406IBFL Exterior -Wall Mount - 781875 - Capital Lighting, Inc.
Columbus, OH, USA
HC8406IBFL Exterior -Wall Mount
781875
HC8406IBFL Exterior -Wall Mount 781875
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Imperial Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728125137 Category: Outdoor Glass: Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 6.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Imperial Bronze
Weight: 4
Product Name: One Light Outdoor Wall
UPC: 611728125137
Category: Outdoor
Glass: Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781875
Product Name HC8406IBFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details