Capital Lighting, Inc. HC8406IB Exterior -Wall Mount 781872

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728116913 Category: Outdoor Glass: Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728116913 Category: Outdoor Glass: Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HC8406IB Exterior -Wall Mount - 781872 - Capital Lighting, Inc.
Columbus, OH, USA
HC8406IB Exterior -Wall Mount
781872
HC8406IB Exterior -Wall Mount 781872
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728116913 Category: Outdoor Glass: Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 4
Product Name: One Light Outdoor Wall
UPC: 611728116913
Category: Outdoor
Glass: Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781872
Product Name HC8406IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details