PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.50
Extension: 12
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Imperial Bronze
Weight: 14
Product Name: One Light Outdoor Wall
UPC: 611728125120
Category: Outdoor
Glass: Linen
Safety Rating: Not Listed
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 781847 |
| Product Name | HC8411IBFL Exterior -Wall Mount |
| Application | Residential; Outdoor |