Capital Lighting, Inc. HC8413IBFL Exterior -Wall Mount 781844

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728120323 Category: Outdoor Glass: Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728120323 Category: Outdoor Glass: Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HC8413IBFL Exterior -Wall Mount - 781844 - Capital Lighting, Inc.
Columbus, OH, USA
HC8413IBFL Exterior -Wall Mount
781844
HC8413IBFL Exterior -Wall Mount 781844
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728120323 Category: Outdoor Glass: Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.50
Extension: 14
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Imperial Bronze
Weight: 21
Product Name: One Light Outdoor Wall
UPC: 611728120323
Category: Outdoor
Glass: Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781844
Product Name HC8413IBFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details