PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 61.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Burnt Sienna
Product Name: Three Tier Chandelier
Category: Chandelier
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 12`
Wire: 15`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 781797 |
| Product Name | 8063-15L BUS Large Chandeliers-Glass Shade |
| Application | Residential |