Capital Lighting, Inc. B9992GSL Sconces-Pocket 781789

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Silver Leaf Product Name: Two Light Pocket Sconce UPC: 782042649200 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Silver Leaf Product Name: Two Light Pocket Sconce UPC: 782042649200 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B9992GSL Sconces-Pocket - 781789 - Capital Lighting, Inc.
Columbus, OH, USA
B9992GSL Sconces-Pocket
781789
B9992GSL Sconces-Pocket 781789
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Silver Leaf Product Name: Two Light Pocket Sconce UPC: 782042649200 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold Silver Leaf
Product Name: Two Light Pocket Sconce
UPC: 782042649200
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781789
Product Name B9992GSL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details