Capital Lighting, Inc. B1460AI Exterior -Wall Mount 781785

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.50 Extension: 6.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Wall Lantern UPC: 782042673939 Category: Exterior Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.50 Extension: 6.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Wall Lantern UPC: 782042673939 Category: Exterior Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
B1460AI Exterior -Wall Mount - 781785 - Capital Lighting, Inc.
Columbus, OH, USA
B1460AI Exterior -Wall Mount
781785
B1460AI Exterior -Wall Mount 781785
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.50 Extension: 6.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Wall Lantern UPC: 782042673939 Category: Exterior Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.50
Extension: 6.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Aged Iron
Product Name: One Light Wall Lantern
UPC: 782042673939
Category: Exterior
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781785
Product Name B1460AI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details