Capital Lighting, Inc. F1467AI Exterior -Hanging 781783

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Hanging Lantern UPC: 782042673991 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Hanging Lantern UPC: 782042673991 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F1467AI Exterior -Hanging - 781783 - Capital Lighting, Inc.
Columbus, OH, USA
F1467AI Exterior -Hanging
781783
F1467AI Exterior -Hanging 781783
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Hanging Lantern UPC: 782042673991 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Aged Iron
Product Name: One Light Hanging Lantern
UPC: 782042673991
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781783
Product Name F1467AI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details