Capital Lighting, Inc. P1465AI Exterior -Post/Pier Head 781782

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Post Lantern UPC: 782042673984 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Post Lantern UPC: 782042673984 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P1465AI Exterior -Post/Pier Head - 781782 - Capital Lighting, Inc.
Columbus, OH, USA
P1465AI Exterior -Post/Pier Head
781782
P1465AI Exterior -Post/Pier Head 781782
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Post Lantern UPC: 782042673984 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Aged Iron
Product Name: One Light Post Lantern
UPC: 782042673984
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781782
Product Name P1465AI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details