Capital Lighting, Inc. F9998GSL Foyer/Hall Lanterns-Open Frame 781754

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold Silver Leaf Product Name: Eight Light Entry Pendant UPC: 782042649194 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold Silver Leaf Product Name: Eight Light Entry Pendant UPC: 782042649194 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9998GSL Foyer/Hall Lanterns-Open Frame - 781754 - Capital Lighting, Inc.
Columbus, OH, USA
F9998GSL Foyer/Hall Lanterns-Open Frame
781754
F9998GSL Foyer/Hall Lanterns-Open Frame 781754
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold Silver Leaf Product Name: Eight Light Entry Pendant UPC: 782042649194 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 31.00
Length 31.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Gold Silver Leaf
Product Name: Eight Light Entry Pendant
UPC: 782042649194
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781754
Product Name F9998GSL Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details